EN
  • EN
  • DE

INA170EA/2K5G4

Part No INA170EA/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 2% 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 205185-INA170EA/2K5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA170EA/2K5G4 CAD Model

Description

The INA170EA/2K5G4 is a high-performance, precision current-shunt monitor from Texas Instruments, a leading global manufacturer of semiconductors and integrated circuits.

  • Input Common-Mode Voltage Range: -16V to +80V
  • Offset Voltage: 500µV (maximum)
  • Gain Error: 0.5% (as low as)
  • Bandwidth: 500kHz
  • Output Current: 10mA
  • Protection Features: Thermal shutdown
  • ESD Withstand: Up to 2kV
  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess