EN
  • EN
  • DE

TL432C

Part No TL432C
Manufacturer TAEJIN / HTC Korea
Catalog Electronic Wholesale
Description Low Voltage(1.24V) Adjustable Precision Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer HTC Korea
Win Source Part Number 1268414-TL432C
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL432C CAD Model

Description

The TL432C is a precision adjustable shunt regulator manufactured by TAEJIN / HTC Korea. This device is designed to function as a stable reference voltage and error amplifier in various power supply and voltage regulation applications. It offers excellent temperature stability and adjustable output voltage, making it a versatile component for precise voltage control.

Applications

  • Adjustable power supplies.
  • Voltage monitoring.
  • Current limiting circuits.
  • Overvoltage protection.
  • Shunt regulators.
  • Error amplifiers in feedback control systems.
  • Use in battery chargers.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
  • Precision Reference: Provides a stable and accurate reference voltage.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Output Noise: Minimizes noise in regulated output voltage.
  • Sink Current Capability: Can sink a significant amount of current.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Small Package Options: Available in various small package options, including SOT-23 and SOIC.

Benefits

  • Precise Voltage Regulation: Provides stable and accurate voltage regulation.
  • Flexible Design: Adjustable output voltage allows for customization in various applications.
  • Improved Stability: Low temperature coefficient ensures consistent performance.
  • Reduced Noise: Low output noise minimizes interference in sensitive circuits.
  • Versatile Use: Suitable for a wide range of power supply and voltage regulation applications.

Additional Details

The TL432C provides a reference voltage of approximately 1.24V. The output voltage can be adjusted from Vref (1.24V) to 36V using two external resistors. The device is available in multiple packages, including TO-92, SOT-23, and SOIC. The operating temperature range is typically -40°C to +85°C. The typical output impedance is very low, ensuring a stable output voltage. The TL432C offers improved performance compared to older shunt regulators like the TL431. The datasheet should be consulted for detailed specifications and application guidelines. Its precision and adjustability make it a popular choice in various voltage regulation circuits.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0484 $50.0940
2,520+ $0.0397 $100.0440
3,900+ $0.0385 $150.1500
5,380+ $0.0372 $200.1360
6,945+ $0.0360 $250.0200
9,290+ $0.0323 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess