EN
  • EN
  • DE

TPS259823ONRGET

Part No TPS259823ONRGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% 24VQFN / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method -
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259823
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355169-TPS259823ONRGET
Ultra Librarian 3D Model Ultra Librarian TPS259823ONRGET CAD Model

Description

Product Overview: TPS259823ONRGET

The TPS259823ONRGET is a highly sophisticated, feature-rich integrated circuit (IC) developed by Texas Instruments, designed to enhance the performance and reliability of power management systems. This advanced IC is an eFuse, or electronic fuse, that offers a compact, efficient, and safer alternative to traditional fuses and polyswitches in a wide range of applications.

The TPS259823ONRGET stands out for its ability to provide precision current limiting and overvoltage protection, ensuring the safety of downstream components by preventing damage due to excessive current or voltage conditions. It is particularly well-suited for applications that require a robust power protection scheme, such as industrial, automotive, and consumer electronics.

Key features of the TPS259823ONRGET include:

  • Adjustable Overcurrent Protection: The IC allows users to set a precise current limit threshold, tailored to the specific needs of the application, thereby providing customized protection.
  • Overvoltage Protection: It actively monitors the voltage level and shuts off the power path if an overvoltage condition is detected, preventing potential damage to sensitive components.
  • Quick Response Time: The TPS259823ONRGET is engineered to respond swiftly to fault conditions, minimizing the risk of component failure.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the IC, which is critical for battery-powered applications and systems with multiple power sources.
  • Thermal Shutdown: The device includes a temperature sensing circuit that triggers a shutdown to protect itself and the system during thermal overload conditions.
  • Under-Voltage Lockout (UVLO): It ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system stability and performance.

The TPS259823ONRGET comes in a compact QFN package, making it suitable for space-constrained designs. Its small footprint, combined with its advanced protection features, makes it a highly desirable solution for modern electronics where efficiency and safety are paramount. Texas Instruments' commitment to quality and performance ensures that this eFuse IC meets the rigorous demands of a broad spectrum of power management applications.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8505 $51.3090
43+ $2.3389 $100.5727
67+ $2.2658 $151.8086
92+ $2.1927 $201.7284
118+ $2.1196 $250.1128
158+ $1.9004 $300.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess