EN
  • EN
  • DE

HV7800K1-G

Part No HV7800K1-G
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Voltage - Input 8V ~ 450V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number HV7800
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350955-HV7800K1-G
Ultra Librarian 3D Model Ultra Librarian HV7800K1-G CAD Model

Description

Microchip Technology's HV7800K1-G High Voltage Driver

The HV7800K1-G is a robust, high-voltage, high-precision driver from Microchip Technology, engineered to meet the demanding requirements of a wide range of industrial and consumer applications. This component is designed to deliver exceptional performance, reliability, and efficiency for systems requiring precise control of high-voltage power stages.

Key Features

  • High Voltage Capability: The HV7800K1-G is capable of handling high voltage levels, making it suitable for applications such as motor control, piezoelectric drivers, and power converters.
  • Precision Control: With its accurate and stable operation, this driver ensures precise control over high-voltage outputs, contributing to the overall performance and efficiency of the system.
  • Robust Design: Built to withstand harsh industrial environments, the HV7800K1-G is designed with protection features that guard against overcurrent, overtemperature, and other potential fault conditions.
  • Flexible Operation: The driver's flexible design allows for easy integration into various circuit topologies, providing designers with the versatility needed for complex designs.

Applications

The HV7800K1-G is suitable for a variety of applications, including:

  • Industrial Motor Control
  • Piezoelectric Transducer Drivers
  • High-Voltage Power Supplies
  • Medical Equipment
  • LED Lighting Systems

Technical Specifications

Microchip's HV7800K1-G features an extensive set of technical specifications that make it a top choice for engineers and designers:

  • High Output Drive Capability
  • Stable and Accurate Performance
  • Integrated Protection Circuits
  • Extended Temperature Range
  • RoHS Compliant

In conclusion, the HV7800K1-G from Microchip Technology is a powerful and versatile high-voltage driver that is ideal for applications requiring precise control and high reliability. Its combination of features and robust design make it an excellent choice for a wide range of high-voltage applications.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5615 $54.6525
80+ $1.2812 $102.4960
125+ $1.2412 $155.1500
170+ $1.2012 $204.2040
220+ $1.1611 $255.4420
290+ $1.0410 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess