EN
  • EN
  • DE

LTC4413EDD-2#TRPBF

Part No LTC4413EDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001105-LTC4413EDD-2#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -OR Controllers, Ideal Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Type Source Selector Switch
Package / Case 10-WFDFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4413
Voltage - Supply 2.5V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4413EDD-2#TRPBF

The LTC4413EDD-2#TRPBF is a high-performance, dual-input power multiplexer from Analog Devices Inc., designed to seamlessly transition between two DC power sources. This component is a crucial part of power management systems where reliability and continuity of power supply are of utmost importance. It finds its applications in a variety of fields, from portable devices to industrial systems, ensuring that a secondary power source is engaged without interruption should the primary source fail or become unavailable.

Encased in a compact DFN (10-lead plastic DFN) package, the LTC4413EDD-2#TRPBF offers a low on-resistance of just 110mΩ, allowing for efficient power transfer and minimal voltage drop across the internal switches. This low resistance is critical for maintaining efficiency and prolonging battery life in portable applications. The device can handle a wide range of input voltages from 2.5V to 5.5V, making it versatile for various low-voltage applications.

One of the standout features of the LTC4413EDD-2#TRPBF is its ability to control the transition between power sources without causing any glitch or disturbance in the output voltage. This ensures that sensitive electronic circuits remain stable and operational during power source changes. Furthermore, the product includes built-in overcurrent protection, which safeguards both the power multiplexer and downstream components from potential damage caused by excessive current draw.

The LTC4413EDD-2#TRPBF is also characterized by its low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is crucial. Additionally, its automatic switching capability allows for a "set-and-forget" operation, reducing the need for complex control logic and simplifying the overall design of the power management system.

In summary, the LTC4413EDD-2#TRPBF from Analog Devices Inc. is a robust and efficient solution for managing dual power supplies in electronic systems. Its low on-resistance, wide input voltage range, glitch-free switching, and protection features make it an excellent choice for designers looking to create reliable and long-lasting products.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess