EN
  • EN
  • DE

LTC4353IDE#TRPBF

Part No LTC4353IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N-CH 2CH 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001264-LTC4353IDE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Type Current Sharing Controller
Product Status Active
Base Product Number LTC4353
Voltage - Supply 2.9V ~ 18V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4353IDE#TRPBF CAD Model

Description

Product Overview: LTC4353IDE#TRPBF

The LTC4353IDE#TRPBF is a robust electronic component designed by Analog Devices Inc., which specializes in controlling diode-OR applications. This device is engineered to replace power Schottky diodes with N-channel MOSFETs, creating a more efficient, low loss alternative for power ORing. The LTC4353 is ideal for systems that require multiple power supplies, ensuring that the highest voltage supply is effectively utilized while preventing reverse currents.

Key Features

  • Low Loss Replacement for Power Schottky Diodes: The LTC4353 utilizes N-channel MOSFETs to significantly reduce the voltage drop and power dissipation compared to traditional Schottky diodes, enhancing overall system efficiency.
  • Automatic Switching: It automatically controls the forward and reverse current through the MOSFETs, ensuring that the power flow is correctly managed without the need for external control.
  • Wide Operating Voltage Range: With an operating voltage range from 9V to 80V, the LTC4353 is adaptable to a variety of power supply scenarios, making it a versatile choice for numerous applications.
  • Overcurrent Protection: The device includes protection features that safeguard against overcurrent conditions, helping to prevent damage to the power supply system.
  • High Temperature Operation: The LTC4353IDE#TRPBF is designed to operate reliably in high-temperature environments, with an industrial temperature range from -40°C to 85°C.
  • Compact Package: Housed in a 12-lead DFN package, the LTC4353 offers a compact solution for space-constrained applications.

Applications

The LTC4353IDE#TRPBF is suitable for a wide array of applications where efficient power management and redundancy are critical. It is commonly used in:

  • Redundant Power Supply Systems
  • High Availability Servers
  • Data Centers and Network Routers
  • Industrial Power Systems
  • Telecommunications Equipment

With its combination of efficiency, protection features, and versatility, the LTC4353IDE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to improve the reliability and performance of their power supply ORing systems.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess