EN
  • EN
  • DE

LM74722QDRRRQ1

Part No LM74722QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Current - Output (Max) 2.1A
Current - Supply 27 µA
Voltage - Supply 3V ~ 65V
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1354848-LM74722QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74722QDRRRQ1 CAD Model

Description

The LM74722QDRRRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed specifically for automotive applications. This robust device is a smart diode rectifier controller that provides a high-efficiency solution for systems requiring diode OR-ing power rails or diode emulation for power path protection and lossless reverse current blocking.

Key Features

  • Smart Diode Emulation: The LM74722QDRRRQ1 emulates a diode's function while eliminating the power loss associated with a traditional diode's forward voltage drop. This results in enhanced efficiency and reduced thermal stress.
  • Wide Operating Voltage Range: With an operational voltage range that accommodates various automotive applications, this device ensures compatibility with a broad spectrum of power systems.
  • Reverse Current Protection: The controller is capable of blocking reverse current, protecting downstream circuits from potential damage due to reverse polarity or backfeeding.
  • Automotive Grade: As a Q1-grade product, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.
  • Adjustable Turn-On and Turn-Off Thresholds: This feature allows for precise control over the power path, enabling customization for specific application needs.

Applications

The LM74722QDRRRQ1 is ideally suited for a variety of automotive applications where power efficiency and reliability are critical. These include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Power Distribution Networks
  • Start-Stop Systems
  • Electric and Hybrid Electric Vehicle Power Management

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM74722QDRRRQ1 is no exception. Manufactured to meet the high standards of the automotive industry, this product is designed to withstand the rigors of automotive environments, ensuring long-term performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5719 $50.2909
27+ $3.7513 $101.2851
42+ $3.6341 $152.6322
57+ $3.5169 $200.4633
74+ $3.3996 $251.5704
99+ $3.0479 $301.7421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,653 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess