EN
  • EN
  • DE

LM74701QDDFRQ1

Part No LM74701QDDFRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 1.4 µs
Delay Time - OFF 450 ns
Current - Output (Max) -
Current - Supply 80 µA
Voltage - Supply 3.2V ~ 65V
Applications Automotive, Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LM74701
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352677-LM74701QDDFRQ1
Ultra Librarian 3D Model Ultra Librarian LM74701QDDFRQ1 CAD Model

Description

The LM74701QDDFRQ1 is a state-of-the-art automotive-grade controller IC designed by Texas Instruments (TI), renowned for its expertise in semiconductor solutions. This device is specifically engineered to facilitate efficient reverse battery protection in automotive and industrial applications. The LM74701QDDFRQ1 is an integral component that ensures the safety and reliability of electronic systems by preventing damage due to reverse polarity connections.

Key Features

  • Reverse Battery Protection: The IC provides robust protection against reverse battery conditions, safeguarding sensitive electronics from potential damage.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, making it versatile for various applications.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for reducing power consumption and extending battery life in automotive applications.
  • High-Side N-Channel MOSFET Control: The LM74701QDDFRQ1 controls high-side N-Channel MOSFETs, allowing for efficient power distribution and management.
  • Operating Temperature Range: With an operating temperature range suitable for harsh environments, the IC maintains performance in extreme conditions.
  • Automotive Qualification: The device meets automotive qualification standards (Q1), ensuring reliability and compliance with industry requirements.

Applications

The LM74701QDDFRQ1 is highly versatile and can be used in a variety of automotive and industrial applications, including:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Distribution Modules
  • Industrial Automation Systems

Quality and Reliability

TI's commitment to quality and reliability is reflected in the LM74701QDDFRQ1 controller IC. It undergoes rigorous testing and quality control measures to meet the stringent requirements of the automotive industry. Customers can trust this device to perform reliably in critical systems that demand the highest levels of safety and performance.

For further information on the LM74701QDDFRQ1, including detailed specifications, application notes, and support tools, visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1317 $51.1608
58+ $1.7491 $101.4478
89+ $1.6944 $150.8016
122+ $1.6398 $200.0556
158+ $1.5851 $250.4458
212+ $1.4211 $301.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess