EN
  • EN
  • DE

LTC4372IDD#TRPBF

Part No LTC4372IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description LOW ICC IDEAL DIODE CONTROLLER W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169108-LTC4372IDD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Voltage - Supply 2.5V ~ 80V
Applications Automotive, Redundant Power Supplies
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian LTC4372IDD#TRPBF CAD Model

Description

The LTC4372IDD#TRPBF is a robust ideal diode controller designed by Analog Devices Inc., an industry leader in high-performance analog technology. This component is engineered to replace power Schottky diodes with N-channel MOSFETs, providing a more efficient, lower loss alternative for power path management in a wide array of applications.

Key Features:

  • Low Forward Voltage: The LTC4372 facilitates a low forward voltage drop, significantly reducing power dissipation and heat generation compared to traditional Schottky diodes.
  • Reverse Input Protection: It offers robust protection against reverse input voltages, safeguarding downstream circuits from potential damage.
  • Wide Operating Range: This device operates over a voltage range of 9V to 80V, accommodating a variety of power systems and applications.
  • Adjustable Turn-On Voltage: Users can adjust the turn-on voltage threshold, offering flexibility and precision in various operating conditions.
  • Charge Pump for Enhanced Performance: The integrated charge pump ensures the gate of the external N-channel MOSFET is driven above the source voltage, enabling a lower on-resistance.
  • Compact Package: The LTC4372 is offered in a small 8-lead DFN package, making it suitable for space-constrained applications.

Applications:

  • Redundant Power Supplies
  • Automotive and Heavy Equipment
  • Telecommunications Infrastructure
  • High-Reliability Systems
  • Or-ing Diode Replacement

The LTC4372IDD#TRPBF is designed for situations that demand high reliability and efficiency. Its ability to minimize power loss while providing excellent protection against reverse voltages makes it an ideal choice for engineers looking to enhance the performance and safety of their power management systems. Whether used in automotive power systems, industrial applications, or telecommunications infrastructure, the LTC4372 provides a sophisticated solution for modern electronic designs.

For further information and complete specifications, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess