EN
  • EN
  • DE
  • IT

TPS53915RVET

Part No TPS53915RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Switching Frequency 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN-CLIP (4.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 707864-TPS53915RVET
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53915RVET CAD Model

Description

The TPS53915RVET is a high-performance, synchronous buck converter integrated circuit (IC) from the renowned manufacturer Texas Instruments. Designed for precision and efficiency, this power management solution is ideal for applications requiring a compact, high-density power supply with excellent thermal performance.

Key Features:

  • High Efficiency: The TPS53915RVET is optimized for high efficiency across a wide range of load conditions, thanks to its advanced MOSFET switching technology.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be finely tuned for the specific needs of the application, ensuring flexibility and precision in a variety of use cases.
  • Integrated Power Stages: With integrated high-side and low-side power MOSFETs, this IC reduces external component count, which can simplify design and save board space.
  • Thermal Management: The device is encapsulated in a thermally enhanced 3.5mm x 4.5mm QFN package, which aids in heat dissipation and allows for operation in high-temperature environments.
  • Advanced Control: The TPS53915RVET features advanced control modes, including D-CAP3™ and Auto-Compensation, which provide fast transient response and ease of use.
  • Protection Features: It includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The TPS53915RVET is suitable for a broad range of applications, particularly where high efficiency and compact size are critical. It is commonly used in:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Enterprise servers and storage systems
  • Industrial systems
  • Point-of-load conversions in distributed power architectures

Technical Specifications:

  • Input Voltage Range: 4.5V to 17V
  • Output Voltage Range: 0.6V to 5.5V
  • Output Current: Up to 12A
  • Switching Frequency: Programmable from 300kHz to 1MHz
  • Package: 40-pin QFN (RVQ)

The TPS53915RVET by Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8585 $60.0950
160+ $0.7044 $112.7040
250+ $0.6824 $170.6000
340+ $0.6604 $224.5360
440+ $0.6384 $280.8960
590+ $0.5723 $337.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess