EN
  • EN
  • DE

TPS54318MRTET

Part No TPS54318MRTET
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707882-TPS54318MRTET
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54318MRTET CAD Model

Description

The TPS54318MRTET is a highly efficient synchronous buck regulator from Texas Instruments, designed to provide a compact and high-performance power management solution for a wide range of applications. This voltage regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 2.95V to 6V, making it suitable for systems powered by a 3.3V or 5V rail.

Featuring an integrated MOSFET, the TPS54318MRTET offers a high level of integration, which helps to reduce the external component count and minimize the solution footprint. The device operates at a fixed switching frequency of 500 kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller inductors and capacitors.

The TPS54318MRTET comes with an array of protective features to ensure the longevity and reliability of your power system. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. Moreover, the device supports pre-bias start-up, ensuring a smooth power-up sequence even when the output is pre-loaded.

Programmability is another key aspect of this regulator. The output voltage can be precisely adjusted to meet the needs of the load by setting the feedback resistors. Additionally, the soft-start time can be programmed via an external capacitor to mitigate inrush current at start-up, which is particularly beneficial in preventing system voltage disturbances.

The TPS54318MRTET is provided in a 16-pin VQFN package, which is optimized for thermal performance and space-saving on the PCB. Its compact form factor, combined with the power-saving Eco-mode™ operation, which reduces quiescent current during light-load conditions, makes it an excellent choice for portable electronics, networking equipment, and other space-constrained applications requiring efficient power conversion.

In summary, the TPS54318MRTET from Texas Instruments is a versatile and robust power solution, engineered to deliver high efficiency, programmability, and protection for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9408 $51.7440
130+ $0.7720 $100.3600
205+ $0.7479 $153.3195
280+ $0.7237 $202.6360
360+ $0.6996 $251.8560
480+ $0.6272 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess