EN
  • EN
  • DE

TPS51216RVKR

Part No TPS51216RVKR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707832-TPS51216RVKR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51216RVKR CAD Model

Description

The TPS51216RVKR is a highly integrated power management IC from Texas Instruments, designed for use in a wide range of applications. This step-down controller offers a compact solution for DDR memory power supply, suitable for notebook computers, desktops, servers, and other computing platforms.

Key Features:

  • Integrated FETs: The device features high- and low-side MOSFETs for efficient power conversion, reducing external component count and simplifying design.
  • Voltage Regulation: It provides tight voltage regulation for both VDDQ and VTT rails, ensuring stable operation for DDR memory.
  • Dual Outputs: The TPS51216RVKR supports dual outputs with one synchronous buck converter for VDDQ and a linear regulator for VTT.
  • Power Saving: It includes a power-saving mode that enhances efficiency at light load conditions, extending battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and system against excessive temperature and current conditions.

Technical Specifications:

  • Input Voltage Range: 3 V to 28 V
  • Output Voltage Range (VDDQ): 0.5 V to 1.5 V
  • Output Current (VDDQ): Up to 6 A
  • Output Voltage Range (VTT): 0.75 V (VTT is half of VDDQ)
  • Switching Frequency: 400 kHz to 2.2 MHz (adjustable)
  • Package: 20-pin VQFN (RVK)

The TPS51216RVKR is designed to be a highly efficient solution for DDR memory power supply, providing the necessary features to ensure stable and reliable operation. Its advanced control and protection features make it an ideal choice for designers looking to optimize their power management systems while reducing overall system complexity and cost.

Applications:

  • Notebook Computers
  • Desktop PCs
  • Servers
  • Telecommunications Equipment
  • Networking Hardware

You May Also Be Interested in

Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess