EN
  • EN
  • DE

PE-67596T

Part No PE-67596T
Manufacturer Pulse
Catalog Common Mode Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Pulse
Win Source Part Number 346521-PE-67596T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-67596T CAD Model

Description

The PE-67596T is a highly reliable Ethernet pulse transformer designed and manufactured by Pulse Electronics. Specifically engineered for 10/100/1000 Base-T Ethernet applications, it provides electrical isolation and impedance matching between the PHY and the network cabling. The component's design prioritizes signal integrity, EMI reduction, and compliance with industry standards, ensuring robust performance in various networking environments.

Applications

  • 10/100/1000 Base-T Ethernet interfaces
  • Network interface cards (NICs)
  • Ethernet switches and routers
  • Embedded Ethernet systems
  • Industrial networking equipment

Features

  • Designed for 10/100/1000 Base-T Ethernet
  • Surface mount package for automated assembly
  • High isolation voltage for safety and signal integrity
  • Compliant with IEEE 802.3 standards
  • Low common mode emissions
  • Operating temperature range suitable for industrial use

Benefits

  • Superior signal integrity: Maintains signal quality for reliable data transmission, minimizing errors.
  • Effective electrical isolation: Protects sensitive circuitry from high-voltage transients and surges, enhancing system reliability.
  • Reduced EMI: Low common mode emissions minimize interference with nearby electronic components.
  • Easy integration: Surface mount package simplifies the assembly process, lowering manufacturing costs.
  • Robust performance: Designed to withstand harsh operating conditions, ensuring long-term reliability.

Additional Details

The PE-67596T transformer features a precisely engineered turns ratio for optimal impedance matching in Ethernet applications. Its compact design allows for efficient use of board space. High-quality materials are used in its construction to ensure long-term stability and reliability. Specific electrical characteristics, such as insertion loss and return loss, are optimized for superior Ethernet performance. This component is often used with Ethernet PHYs from major manufacturers like Broadcom, Marvell, and Realtek. It meets or exceeds industry standards for safety and performance, ensuring compliance in a wide range of networking devices. The design incorporates features to minimize signal reflections and ensure efficient power transfer.

You May Also Be Interested in

TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8791
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess