Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1075315-MCP6544-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6544-I/P CAD Model

Description

Microchip Technology MCP6544-I/P Operational Amplifier

The MCP6544-I/P is a quad operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is known for its low power consumption and high performance, making it an ideal choice for battery-powered applications and other systems where power efficiency is paramount.

With a single power supply voltage ranging from 1.8V to 5.5V, the MCP6544-I/P is versatile and can be integrated into a variety of electronic circuits without the need for dual supplies. This feature simplifies design and reduces the complexity of power management in the system.

The MCP6544-I/P operates with a quiescent current of just 1 µA per amplifier, which is a testament to its low-power design. Despite its frugal power usage, this op-amp does not compromise on performance. It offers a Gain Bandwidth Product (GBWP) of 9 kHz, which allows for sufficient frequency response in low-speed applications such as sensor interfacing, portable device control, and other applications where energy efficiency is crucial.

This quad op-amp comes in a PDIP (Plastic Dual In-line Package), with the "I/P" suffix indicating its through-hole mounting type. The package is widely used and appreciated for its ease of handling and soldering onto printed circuit boards (PCBs), making it suitable for both prototyping and production runs.

The MCP6544-I/P features a typical input offset voltage of just 7 mV and an input bias current of 1 pA, ensuring high accuracy in measurement and control systems. This makes it an excellent choice for precision applications such as medical devices, instrumentation, and analog processing circuits.

Moreover, the device is characterized for operation from -40°C to +125°C, providing reliable performance across a wide range of temperature conditions. This temperature resilience makes it suitable for industrial and automotive applications where temperature extremes are common.

Overall, the MCP6544-I/P from Microchip Technology is a robust, low-power, and precise quad operational amplifier that offers reliability and versatility for designers looking to optimize their power-sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 GEN PUR SC70-5
Need more? Email Us
ECAD model for MAX988EXK+T
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984CPE+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Need more? Email Us
ECAD model for MAX9050AEUK-T
Texas Instruments
Single Micropower Comparator 2.2V to 36V SOT-23-5
Lowest to $0.8443
ECAD model for TLV1701AIDBV
Texas Instruments
Comparator 1-Channel Push-Pull Output 5.5V SOT-23-5
Lowest to $0.8932
ECAD model for TLV3491AIDBV
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for MAX9034ASD+T
Texas Instruments
Nanopower Comparator Dual Push-Pull Output MSOP-8
Lowest to $1.5481
ECAD model for TLV7032DGK
Maxim Integrated
IC COMPARATOR OD SOT23-5
Need more? Email Us
ECAD model for MAX9101EUK+T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention