Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 35ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577356-CD54HCT573F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT573F3A CAD Model

Description

Product Overview: CD54HCT573F3A by Texas Instruments

The CD54HCT573F3A is a high-performance, CMOS logic-level octal transparent latch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the HCT family, which means it is compatible with both CMOS and TTL logic levels, providing designers with a versatile choice for various digital applications.

Key Features

  • Logic Type: Octal Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Level: CMOS, TTL
  • Output Current: 6 mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: Ceramic DIP (CDIP)

The CD54HCT573F3A is specifically designed to handle 8 bits of parallel data with ease. Its transparent latches allow data to flow directly from the input to the output when the latch-enable (LE) input is high, and they capture data when LE is low. The octal data is accessed through 3-state outputs, which can be put into a high-impedance state, thus allowing for bus-oriented applications.

With its wide operating temperature range, this device is suitable for use in environments that experience extreme temperatures, making it a reliable choice for industrial and military applications. The CD54HCT573F3A's robust ceramic package ensures durability and long-term reliability, which is crucial for high-stakes applications where component failure is not an option.

Whether you're designing data storage, buffer registers, or working with complex microprocessor systems, the CD54HCT573F3A provides the performance and reliability you need. It is a testament to Texas Instruments' commitment to offering high-quality components that meet the stringent requirements of the electronics industry.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ECAD model for 74FCT162373ATPVG
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $4.9932
ECAD model for TPIC6273N
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20-SSOP
Lowest to $0.7681
ECAD model for CD74HCT573DBR
Fairchild/ON Semiconductor
Octal D-Type Transparent Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for DM74AS573WM
ON Semiconductor
Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Need more? Email Us
ECAD model for MC10H175FN
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
ECAD model for 74LS373P-E
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
Texas Instruments
IC OCT D-TYPE LATCH 3ST 20-SOIC
Lowest to $1.1496
ECAD model for CD74HC573M

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1815 $76.1815
2+ $62.5079 $125.0158
3+ $60.5546 $181.6638
4+ $58.6012 $234.4048
5+ $56.6478 $283.2390
6+ $50.7877 $304.7262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,475 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention