EN
  • EN
  • DE

TPS2120YFPR

Part No TPS2120YFPR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Source Selector Switch
FET Type N-Channel
Current - Output (Max) 3A
Voltage - Supply 2.8V ~ 22V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number TPS2120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS2120YFPRDKR,296-TPS2120YFPRTR,296-TPS2120YFPRCT
Standard Package 3,000
Win Source Part Number 1153129-TPS2120YFPR
Ultra Librarian 3D Model Ultra Librarian TPS2120YFPR CAD Model

Description

Product Overview: TPS2120YFPR from Texas Instruments

The TPS2120YFPR is a versatile and high-performance power multiplexer from Texas Instruments, designed to provide seamless power source selection in electronic devices. This advanced component is part of Texas Instruments' extensive power management portfolio, which is renowned for its reliability, efficiency, and innovation.

The TPS2120YFPR is engineered to automatically transition between two power sources, such as a battery and an external supply, ensuring that the system continues to operate without interruption when one power source fails or is removed. This feature is critical in applications that require a constant power supply for data integrity and uptime, such as data storage devices, industrial controls, and portable electronics.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.8V to 22V, accommodating various power sources and system requirements.
  • Current Capability: It can handle continuous current up to 2A, making it suitable for a broad range of applications.
  • Fast Switching: The TPS2120YFPR offers fast switching between power sources without causing any significant interruption to the load.
  • Low RON: The integrated power MOSFETs have a low on-resistance, which helps to minimize voltage drop and power loss, enhancing overall system efficiency.
  • Adjustable Priority: Designers can set the priority of each power source according to their application's needs, ensuring the preferred power source is used when available.
  • Undervoltage Lockout (UVLO): This feature protects the device and the load by preventing operation if the input voltage falls below a programmable threshold.

Applications:

  • Redundant Power Supplies
  • Portable and Battery-powered Equipment
  • Industrial and Automotive Electronics
  • Data Storage and Servers
  • Medical Devices

The TPS2120YFPR comes in a compact QFN package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, making it suitable for both consumer and industrial products. With its advanced features and Texas Instruments' commitment to quality, the TPS2120YFPR is an excellent choice for designers looking to improve the resilience and flexibility of their power supply systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7572 $53.0040
165+ $0.6213 $102.5145
250+ $0.6019 $150.4750
345+ $0.5825 $200.9625
445+ $0.5631 $250.5795
595+ $0.5048 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,940 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess