EN
  • EN
  • DE

74LVX138MTC

Part No 74LVX138MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVX138
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133341-74LVX138MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX138MTC CAD Model

Description

ON Semiconductor 74LVX138MTC Product Overview

The ON Semiconductor 74LVX138MTC is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit designed to support the needs of modern digital systems. This versatile component is part of the advanced 74LVX family, which is renowned for its low power consumption and high-speed operation, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Voltage Operation: The 74LVX138MTC operates at a nominal voltage of 3.3V, which is compatible with 3V logic levels, ensuring reduced power consumption and compatibility with modern low-voltage systems.
  • High-Speed Performance: With a typical propagation delay of just 5.8ns, this decoder/demultiplexer ensures swift data handling, making it suitable for high-speed applications.
  • Power Down Protection: ON Semiconductor has equipped this device with power down protection on inputs, safeguarding the IC from potential damage when the power supply is off.
  • Multiple Package Options: The 74LVX138MTC is available in a 16-lead TSSOP package, providing a compact solution for space-constrained applications.

Applications

Due to its versatility and high-speed operation, the 74LVX138MTC is widely used in a range of applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial processes
  • Communication devices and telecommunications
  • Consumer electronics such as gaming consoles and smart devices

Technical Specifications

The 74LVX138MTC features three binary select inputs (A, B, and C) and an enable input that facilitates the easy connection of multiple devices. The device can demultiplex up to eight unique outputs, which are active low, providing a clear and distinct signal for connected circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 74LVX138MTC is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets, ensuring reliability and performance in a wide range of environmental conditions.

For designers and engineers looking for a reliable and efficient solution for their decoding and demultiplexing needs, the 74LVX138MTC from ON Semiconductor offers an excellent blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess