EN
  • EN
  • DE

LTC4414IMS8#TRPBF

Part No LTC4414IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8MSOP  /  OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 600 µs
Delay Time - OFF 20 µs
Current - Supply 31 µA
Voltage - Supply 3V ~ 36V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names LTC4414IMS8#TRPBFCT,LTC4414IMS8#TRPBFTR,LTC4414IMS8#TRPBFDKR,LTC4414IMS8#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1072564-LTC4414IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4414IMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC4414IMS8#TRPBF

The LTC4414IMS8#TRPBF is a robust, high-performance PowerPath controller designed by Analog Devices Inc. to provide seamless power management in dual-supply systems. This integrated circuit ensures continuous operation by automatically controlling the direction of current flow from two separate power sources to a common load. Its primary application is in systems where reliability and uninterrupted power are crucial, such as in portable devices, automotive electronics, and industrial systems.

Constructed with a low voltage drop (typically 50mV at 1A), the LTC4414IMS8#TRPBF ensures efficient power delivery by minimizing losses when conducting from either power source. The device is housed in an MSOP-8 package, making it compact and suitable for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead-free, catering to environmentally conscious manufacturing practices.

One of the standout features of the LTC4414IMS8#TRPBF is its ability to automatically switch between supplies without the need for microcontroller intervention, thereby simplifying design and increasing system reliability. The controller's fast switch-over capability ensures that the load remains powered even during rapid changes in supply conditions. It also includes a back-to-back MOSFET structure which provides reverse battery protection, safeguarding the system against potential damage.

The device operates over a wide input voltage range from 2.5V to 36V, making it versatile for various applications. Moreover, it can withstand transient voltages up to 60V, offering additional protection against voltage spikes. The LTC4414IMS8#TRPBF also features low quiescent current, which is particularly beneficial in battery-powered applications where power conservation is essential.

Overall, the LTC4414IMS8#TRPBF from Analog Devices Inc. is a highly reliable and efficient choice for designers looking to manage dual power sources in their systems. Its automatic switching, low power loss, and robust protection features make it an invaluable component in ensuring the integrity and continuous operation of critical electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7160 $53.5800
12+ $8.7927 $105.5124
18+ $8.5179 $153.3222
25+ $8.2431 $206.0775
32+ $7.9684 $254.9888
42+ $7.1440 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess