EN
  • EN
  • DE

CDCM61001RHBT

Part No CDCM61001RHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 1:1 LOW JITTER 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Maximum Input Frequency 683.28MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1028773-CDCM61001RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCM61001RHBT CAD Model

Description

Overview of Texas Instruments CDCM61001RHBT

The Texas Instruments CDCM61001RHBT is a highly versatile clock generator that is designed to provide a low-jitter, low-power clock solution for a wide array of applications. With its advanced features and compact QFN-32 package, this device is ideal for use in telecommunications, networking, and data communication systems, as well as in industrial and consumer electronics where precise clock generation is critical.

Key Features

  • Low Jitter Performance: The CDCM61001RHBT delivers excellent phase noise performance, which translates to low jitter in the generated clock signals, making it suitable for high-speed digital systems.
  • Multiple Outputs: This clock generator provides multiple outputs that can be configured to different frequencies, allowing for great flexibility in system design.
  • Programmable: With programmable dividers and configurable output formats (LVPECL, LVDS, and LVCMOS), the CDCM61001RHBT can be tailored to meet specific application requirements.
  • Power Efficiency: The device operates with a low power consumption, making it an excellent choice for power-sensitive applications.
  • Wide Frequency Range: It supports a broad frequency range, accommodating various system clocking needs.

Applications

The CDCM61001RHBT is designed to serve a multitude of applications that require stable and precise clock signals. These include but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication systems like servers and storage units
  • Telecommunication infrastructure
  • Industrial automation and control systems
  • Consumer electronics that demand synchronized clocking solutions

Technical Specifications

The device operates over a wide temperature range and is characterized by its robustness and reliability. It is compliant with RoHS standards, ensuring an environmentally friendly product. The CDCM61001RHBT is available in a 5mm x 5mm QFN-32 package, which is suitable for space-constrained applications.

In summary, the Texas Instruments CDCM61001RHBT clock generator is a high-performance, flexible solution for generating precise clock signals in a variety of electronic systems. Its low jitter, programmability, and multiple output options make it a go-to choice for designers looking to optimize their clocking architecture.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6279 $50.6511
19+ $5.2718 $100.1642
30+ $5.0937 $152.8110
43+ $4.7375 $203.7125
55+ $4.5594 $250.7670
69+ $4.3813 $302.3097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess