EN
  • EN
  • DE

TPS2112PWR

Part No TPS2112PWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Operating Supply Current 55μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272171-TPS2112PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2112PWR CAD Model

Description

Overview of Texas Instruments TPS2112PWR

The TPS2112PWR is an advanced power multiplexer from Texas Instruments designed to seamlessly switch between two power sources. This high-quality integrated circuit (IC) is a perfect solution for systems that require a reliable and efficient way to manage power from different inputs.

Key Features

  • Automatic Switching: The TPS2112PWR allows for automatic switching between two power sources, providing an uninterrupted power supply to the load. It can operate with input voltages ranging from 2.8V to 5.5V, making it versatile for various applications.
  • Low On-Resistance: This power multiplexer boasts a low on-resistance of typically 50mΩ, which minimizes voltage drop and power loss, ensuring efficient power distribution to the connected load.
  • Current Limiting: It features built-in current limiting, which protects the device and the load from over-current conditions that could potentially cause damage.
  • Cross-Conduction Blocking: The TPS2112PWR is designed to prevent cross-conduction between the two power sources, ensuring that the sources are isolated from each other when not in use.
  • Power Good Outputs: The device includes 'Power Good' outputs that indicate which power source is currently active, providing a simple way for the system to monitor power status.

Applications

The TPS2112PWR is suitable for a wide range of applications where dual power sources are used. This includes portable devices, where it can switch between a battery and an external power supply, or in systems that require a backup power source to maintain operation during primary power failure.

Package and Quality

Encased in a compact TSSOP-8 package, the TPS2112PWR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this power multiplexer meets high standards of performance and reliability, making it a trusted choice for engineers and designers in the electronics industry.

With its robust feature set and flexible applications, the TPS2112PWR from Texas Instruments represents a sophisticated solution for power management challenges in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9964 $50.9388
41+ $2.4586 $100.8026
63+ $2.3817 $150.0471
87+ $2.3049 $200.5263
113+ $2.2281 $251.7753
151+ $1.9976 $301.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,616 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess