EN
  • EN
  • DE

LTC4416EMS-1#PBF

Part No LTC4416EMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 60 µs
Delay Time - OFF 30 µs
Current - Supply 130 µA
Voltage - Supply 3.6V ~ 36V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 505-LTC4416EMS-1#PBF,LTC4416EMS-1#PBF-ND,-2735-LTC4416EMS-1#PBF
Standard Package 50
Win Source Part Number 1072565-LTC4416EMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4416EMS-1#PBF CAD Model

Description

Analog Devices Inc. LTC4416EMS-1#PBF

The LTC4416EMS-1#PBF from Analog Devices Inc. is a sophisticated power path controller designed to manage dual, redundant power supplies in complex electronic systems. This integrated circuit ensures that the most reliable power source is always selected to power critical components, enhancing the overall system reliability and performance.

Encased in a compact MSOP-10 package, the LTC4416EMS-1#PBF is engineered for space-constrained applications where efficient power management is paramount. Its primary function is to control the external P-channel MOSFETs to create a seamless transition between two independent power sources. It automatically chooses the supply with the higher priority and voltage, ensuring a non-interrupted power delivery to the load.

Featuring a wide operating voltage range from 2.5V to 5.5V, the LTC4416EMS-1#PBF is versatile enough to accommodate a variety of power systems. The device is capable of handling currents up to several amperes, depending on the external MOSFETs used. Additionally, the low quiescent current of the LTC4416EMS-1#PBF minimizes the drain on the power supply, making it an energy-efficient choice for battery-powered applications.

The LTC4416EMS-1#PBF also includes built-in reverse battery protection, which safeguards the system against damage in case of reverse supply installation. This feature, along with its overvoltage protection, ensures that sensitive electronic components are shielded from harmful conditions that could lead to system failure.

Easy to implement in a variety of designs, the LTC4416EMS-1#PBF does not require complex programming or additional microcontroller support. Its straightforward pin configuration enables quick integration into existing designs, simplifying the development process for engineers.

Whether it's used in portable devices, automotive systems, or industrial applications, the LTC4416EMS-1#PBF by Analog Devices Inc. offers a reliable and efficient solution for managing dual power supplies, ensuring that your electronic systems operate smoothly even in the face of power source fluctuations or failures.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9946 $55.9622
16+ $6.5597 $104.9552
24+ $6.3547 $152.5128
33+ $6.1497 $202.9401
43+ $5.9447 $255.6221
57+ $5.3298 $303.7986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess