EN
  • EN
  • DE

LTC4418IUF#TRPBF

Part No LTC4418IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Current - Supply 52 µA
Voltage - Supply 40V
Applications Industrial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4418IUF#TRPBFDKR,LTC4418IUF#TRPBFTR,LTC4418IUF#TRPBFCT,LTC4418IUF#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1072568-LTC4418IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4418IUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4418IUF#TRPBF - Dual Input PowerPath Prioritizer

The LTC4418IUF#TRPBF from Analog Devices Inc. is a high-performance integrated circuit designed to manage power supply selection between two sources in electronic systems. This dual input PowerPath prioritizer is ideal for ensuring continuous operation by seamlessly transitioning between two power sources, such as a battery and a wall adapter, based on predefined priorities and conditions.

This component is housed in a compact 20-lead QFN package, which is lead-free and RoHS compliant, and it comes in tape and reel packaging denoted by the 'TRPBF' suffix, making it suitable for automated assembly processes. The LTC4418IUF#TRPBF operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of challenging environments.

Key features of the LTC4418IUF#TRPBF include its ability to automatically select between two power sources without the need for external control signals. It provides smooth switchover from one supply to the other without causing any interruption to the load. Moreover, it is designed with low quiescent current, which makes it an energy-efficient choice for battery-powered applications.

The device also includes overvoltage protection, undervoltage lockout, and reverse current blocking, enhancing the safety and longevity of the systems it is used in. The prioritizer is capable of handling up to 6A of continuous current, making it suitable for a wide range of applications, from portable devices to industrial systems.

Applications for the LTC4418IUF#TRPBF are diverse and include portable medical devices, automotive power systems, industrial automation, and any system that requires a reliable and automatic backup power source. Its robust design and advanced features ensure that critical systems can maintain power, even in the event of a primary power source failure.

Overall, the LTC4418IUF#TRPBF by Analog Devices Inc. is a versatile and reliable solution for managing dual power supplies, ensuring seamless operation and system uptime in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0954 $52.3816
10+ $10.7449 $107.4490
15+ $10.4092 $156.1380
20+ $10.0734 $201.4680
26+ $9.7376 $253.1776
35+ $8.7303 $305.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess