EN
  • EN
  • DE

TNETV2664FIDZWT

Part No TNETV2664FIDZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797705-TNETV2664FIDZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2664FIDZWT
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2664FIDZWT CAD Model

Description

The Texas Instruments TNETV2664FIDZWT represents a cutting-edge solution in the realm of integrated circuits, specifically tailored for advanced networking and communication applications. This high-performance product is designed to meet the rigorous demands of modern technology, offering both reliability and efficiency for a wide range of electronic devices.

Key Features

  • High-Speed Performance: The TNETV2664FIDZWT is engineered to deliver top-notch performance, ensuring swift data processing and communication for your networking needs.
  • Advanced Technology: Utilizing the latest advancements in integrated circuit design, this product from Texas Instruments incorporates state-of-the-art features that enhance its functionality and compatibility with other components.
  • Energy Efficiency: Designed with power conservation in mind, the TNETV2664FIDZWT helps reduce the overall energy consumption of the systems it is integrated into, thus contributing to a greener and more cost-effective operation.
  • Durable Construction: Built to withstand the test of time, this product boasts a robust design that ensures longevity and resilience even in the most demanding conditions.
  • Flexibility: The versatility of the TNETV2664FIDZWT makes it an ideal choice for a variety of applications, ranging from simple network setups to complex communication infrastructures.

Applications

The TNETV2664FIDZWT from Texas Instruments finds its place in numerous applications, including but not limited to:

  • Enterprise networking equipment
  • High-speed routers and switches
  • Wireless communication systems
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer satisfaction. The TNETV2664FIDZWT is backed by comprehensive technical support and documentation, ensuring that you have access to all the necessary resources to integrate this product into your systems successfully.

Ordering Information

To purchase the TNETV2664FIDZWT or to learn more about its specifications and pricing, please visit the official Texas Instruments website or contact an authorized distributor. With its exceptional performance and reliability, the TNETV2664FIDZWT stands out as a smart investment for any forward-thinking enterprise looking to stay ahead in the ever-evolving world of technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess