EN
  • EN
  • DE

TNETE2201BPJW

Part No TNETE2201BPJW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 1.25GBT ETHRNET TXRX 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1110824-TNETE2201BPJW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETE2201BPJW CAD Model

Description

TNETE2201BPJW Product Overview

The TNETE2201BPJW is a cutting-edge Ethernet physical layer transceiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically tailored for high-speed network communications, providing a robust interface for transmission and reception of data over standard CAT5e cables. It is an ideal component for applications requiring fast and reliable network connectivity such as industrial automation, automotive networks, and consumer electronics.

Key Features

  • High-Speed Ethernet: The TNETE2201BPJW supports 1000BASE-T, 100BASE-TX, and 10BASE-Te Ethernet standards, ensuring compatibility with a wide range of network speeds and configurations.
  • Energy Efficient: With built-in Energy Efficient Ethernet (EEE) capabilities, this transceiver can reduce power consumption during periods of low data activity, contributing to energy savings and sustainability goals.
  • Robust Performance: The device features Auto-MDIX, allowing the use of straight-through or crossover cables without the need for manual switching, simplifying network setup and maintenance.
  • Advanced Diagnostics: Integrated diagnostic features enable network administrators to monitor link status, cable integrity, and perform remote fault detection, enhancing network reliability and serviceability.
  • Compact Packaging: Housed in a small-footprint package, the TNETE2201BPJW is suitable for space-constrained applications while still delivering full Ethernet functionality.

Applications

The versatility of the TNETE2201BPJW makes it a perfect fit for a broad range of applications. It can be integrated into network interface cards (NICs), switches, routers, and other networked devices that require high-speed data transfer. Additionally, its robustness and diagnostic capabilities make it an excellent choice for industrial and automotive networking solutions where reliability is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TNETE2201BPJW is no exception. Manufactured using industry-leading technologies and subjected to rigorous testing, this product meets the highest standards of performance and reliability. Customers can trust Texas Instruments for consistent product excellence and support throughout the product's lifecycle.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6350 $51.8100
15+ $7.0852 $106.2780
22+ $6.8638 $151.0036
31+ $6.6424 $205.9144
39+ $6.4209 $250.4151
53+ $5.7567 $305.1051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess