EN
  • EN
  • DE

THS6184PWP

Part No THS6184PWP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF XDSL DVR AMP 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4 V to 32 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 032149-THS6184PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6184PWP CAD Model

Description

The THS6184PWP is a high-performance, low-power, quad-channel, differential line driver designed by Texas Instruments to cater to a wide array of applications that demand high-speed data transmission and reception. This integrated circuit is particularly well-suited for driving twisted-pair or coaxial cables.

Key Features

  • High-Speed Operation: The THS6184PWP is capable of supporting high data rates, which makes it an ideal choice for telecommunications, video transmission, and high-speed data acquisition systems.
  • Adjustable Current Limiting: This feature allows for precise control over the output current, providing protection against short circuits and reducing power consumption during idle periods.
  • Low Distortion: The device offers exceptionally low levels of harmonic distortion, ensuring a high-quality signal transmission that is crucial for audio and video applications.
  • Power Down Feature: The inclusion of a power-down mode significantly reduces power consumption when the device is not in active use, contributing to energy-efficient operation.
  • Thermal Shutdown Protection: The THS6184PWP is equipped with thermal shutdown circuitry that prevents damage from overheating, enhancing its reliability and longevity.

Applications

The versatile design of the THS6184PWP makes it suitable for a variety of applications, including:

  • Cable Modems
  • Set-Top Boxes
  • Digital Subscriber Line (DSL) Equipment
  • Video Distribution Systems
  • High-Speed Data Acquisition

Package and Quality

The THS6184PWP is offered in a PWP (HTQFP) package, which stands for Thin Quad Flat Pack. This package type is known for its space-saving footprint and excellent thermal performance, making it a great choice for compact and high-density circuit designs. Texas Instruments is committed to delivering high-quality products, and the THS6184PWP is no exception, meeting rigorous industry standards for performance and reliability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0038 $50.0190
13+ $8.2083 $106.7079
19+ $7.9518 $151.0842
26+ $7.6953 $200.0778
34+ $7.4388 $252.9192
45+ $6.6693 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess