EN
  • EN
  • DE

SM320VC5510AZPHA2

Part No SM320VC5510AZPHA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SM320VC5510AZPHA2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface EBI/EMI, HPI, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 205-TFBGA
Supplier Device Package 205-BGA MICROSTAR (10x10)
Base Product Number SM320
Standard Package 1
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265141-SM320VC5510AZPHA2
Ultra Librarian 3D Model Ultra Librarian SM320VC5510AZPHA2 CAD Model

Description

The SM320VC5510AZPHA2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of audio and telecommunications applications. This DSP is a part of the TMS320C55x DSP generation which is renowned for its optimized performance and low power consumption.

Key Features:

  • High Precision: The SM320VC5510AZPHA2 features a fixed-point architecture with a 16-bit data bus and a 32-bit internal ALU (Arithmetic Logic Unit), ensuring precise calculations and signal processing capabilities.
  • Optimized Performance: With a clock speed of up to 300 MHz, this DSP can execute up to 300 million instructions per second (MIPS), providing the computational power necessary for complex algorithms and real-time processing.
  • Low Power Consumption: It is designed for power-sensitive applications, offering various power-saving modes to reduce overall power usage without compromising performance.
  • Enhanced Memory: The device includes onboard memory featuring 64K bytes of zero-wait state single-cycle SRAM and 256K bytes of ROM, facilitating fast and efficient data access and storage.
  • Peripheral Integration: This DSP boasts an array of integrated peripherals, including a host port interface, two multichannel buffered serial ports, and a general-purpose I/O (GPIO) with 16 pins, allowing for versatile connectivity and system integration.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools for the SM320VC5510AZPHA2, including software development kits (SDKs), code generation tools, and debugging utilities, to streamline the development process.

Applications:

The SM320VC5510AZPHA2 is ideally suited for a wide range of applications, including:

  • Professional and consumer audio processing
  • Voice and speech recognition
  • Telecommunications infrastructure
  • Instrumentation and control systems

With its combination of performance, power efficiency, and integrated peripherals, the Texas Instruments SM320VC5510AZPHA2 DSP is a powerful solution for developers looking to create sophisticated audio and communication systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess