EN
  • EN
  • DE

SA602AD/01,112

Part No SA602AD/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description RF Mixer LV LNA DOUBLE BAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
NF - Noise Figure 5 dB
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Mounting Style SMD/SMT
Package / Case SOIC-8
RF & Wireless RF Mixer
Packaging Tube
Technology Si
Brand NXP Semiconductors
Product Type RF Mixer
Standard Pack Qty 2000
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian SA602AD/01,112 CAD Model

Description

NXP SA602AD/01,112 Double-Balanced Mixer and Oscillator

The SA602AD/01,112 is a high-performance integrated circuit from NXP Semiconductors, designed primarily for radio frequency (RF) applications. This double-balanced mixer and oscillator offers a combination of low power consumption, high gain, and excellent input sensitivity, making it an ideal choice for a variety of communication systems.

Key Features:

  • Double-Balanced Mixer: Provides excellent rejection of the local oscillator and RF signal to minimize self-interference and enhance signal quality.
  • Integrated Oscillator: Capable of operating at a wide range of frequencies, the oscillator simplifies circuit design by eliminating the need for external components.
  • High Gain: With a typical conversion gain of 15 dB, the SA602AD/01,112 ensures that weak signals are amplified for better detection and processing.
  • Low Power Consumption: Designed for battery-operated devices, it offers a low current consumption, thereby extending the life of portable applications.
  • Wide Voltage Range: It operates over a wide voltage range from 4.5 V to 8 V, providing flexibility in various circuit designs.
  • Low Noise Figure: The device has a low noise figure, typically 5 dB, which contributes to a cleaner and clearer signal reception.

Applications:

The SA602AD/01,112 is well-suited for a wide array of applications, including but not limited to:

  • High-frequency and VHF receivers
  • Cellular and cordless phones
  • RF data links
  • Amateur radio
  • Broadband LANs

Product Specifications:

Parameter Specification
Package SO-8
Operating Temperature -40°C to +85°C
Supply Voltage 4.5 V to 8 V

The NXP SA602AD/01,112 is a versatile component for any RF designer looking to optimize performance while maintaining efficiency and reliability in their communication systems.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6912 $71.6912
2+ $58.8235 $117.6470
3+ $56.9853 $170.9559
4+ $55.1470 $220.5880
5+ $53.3088 $266.5440
7+ $47.7941 $334.5587
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess