EN
  • EN
  • DE

TMS320VC5502ZZZ200

Part No TMS320VC5502ZZZ200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 201-LFBGA
Manufacturer Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 1271363-TMS320VC5502ZZZ200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5502
Introduction Date July 21, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502ZZZ200 CAD Model

Description

The Texas Instruments TMS320VC5502ZZZ200 is a high-performance, low-power digital signal processor (DSP) that is part of the TMS320C55x DSP family. This product is designed to meet the rigorous processing demands of modern audio, telecommunications, and industrial applications. With its advanced architecture and rich set of integrated peripherals, the TMS320VC5502ZZZ200 provides an optimal solution for designers looking to achieve efficient signal processing capabilities while maintaining power efficiency.

Key Features

  • High-Performance Processing: The TMS320VC5502ZZZ200 operates at a clock speed of up to 200 MHz, delivering up to 400 million instructions per second (MIPS). This performance level makes it suitable for multichannel and multifunction applications.
  • Memory: It features a large on-chip memory, including 64K bytes of RAM and 256K bytes of ROM, which allows for efficient program execution and data storage without the need for external memory components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSP offers various power-saving modes, allowing for extended battery life in portable devices.
  • Peripheral Integration: The device includes a rich set of peripherals such as two multichannel buffered serial ports, host port interface, two 32-bit general-purpose timers, and more, which simplifies system design and reduces the need for additional components.
  • Advanced Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMS320VC5502ZZZ200, including code generation tools, debugging tools, and reference designs, to accelerate the development process.

Applications

The TMS320VC5502ZZZ200 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Voice and audio processing tasks
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices

Overall, the TMS320VC5502ZZZ200 DSP from Texas Instruments is a robust solution for developers requiring a mix of high-speed signal processing, integrated peripherals, and power efficiency in their designs.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess