The TPS54340DGQR from Texas Instruments is a highly efficient step-down (buck) converter that is designed to provide a cost-effective solution for applications requiring a lower operating voltage from a higher input voltage. This converter is part of TI's Eco-friendly, SWIFT™ family of products, which are known for their robust design and reliability.
Key Features
- Input Voltage Range: The TPS54340DGQR operates over a wide input voltage range of 4.5V to 42V, making it suitable for a variety of applications including industrial, automotive, and communications equipment.
- Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 34V, which can be set using external resistors.
- High Efficiency: With an efficiency of up to 95%, this converter helps to reduce power loss and heat generation, ensuring reliable operation even in high power applications.
- Current Rating: The device supports a continuous output current of up to 3.5A, making it capable of powering a wide range of devices.
- Thermal Management: It features an integrated thermal shutdown and overcurrent protection, safeguarding the device and connected components against potential damage due to overheating or overload conditions.
- Package: The TPS54340DGQR is available in a compact, thermally enhanced 10-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.
Applications
The versatility of the TPS54340DGQR makes it a perfect choice for a broad range of applications. It is particularly useful in systems that require a high degree of power efficiency and reliability, such as:
- Point of Load (POL) conversions
- Aftermarket automotive accessories
- Industrial power supplies
- Networking equipment
- Portable electronics
Quality and Support
Texas Instruments is known for its commitment to quality and the TPS54340DGQR is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate design-in and reduce time to market.