EN
  • EN
  • DE

TDA18254AHN/C1,518

Part No TDA18254AHN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description TDA18254AH - CABLE SILICON TUNER / Video Tuner IC I2C 48-HVQFN (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Standard Package 146 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361798-TDA18254AHN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18254AHN/C1,518 CAD Model

Description

Product Overview: TDA18254AHN/C1,518

The TDA18254AHN/C1,518 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to provide high-performance signal reception for a variety of digital broadcasting standards. It's an ideal solution for integrating into modern television sets, set-top boxes, and other multimedia devices that require reliable and efficient TV signal tuning.

Key Features

  • Multi-Standard Support: The TDA18254AHN/C1,518 is capable of receiving DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC signals. This wide range of supported standards makes it a versatile choice for global applications.
  • High Integration: This IC integrates multiple functions that typically require external components, such as a Low-Noise Amplifier (LNA), Voltage Controlled Oscillator (VCO), and programmable filters. This integration helps reduce the overall system cost and simplifies design complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18254AHN/C1,518 ensures low power consumption, making it suitable for eco-friendly devices and helping to extend the life of portable products.
  • Excellent Performance: With its advanced noise figure and linearity performance, the tuner ensures high-quality signal reception even in challenging conditions, such as weak signal areas or densely populated urban environments.

Applications

The TDA18254AHN/C1,518 is tailored for use in a broad range of applications, including but not limited to:

  • Integrated Digital Televisions (iDTVs)
  • Set-top boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

Technical specifications for the TDA18254AHN/C1,518 include:

  • Frequency Range: VHF, UHF, and L-Band
  • Supply Voltage: Typically 3.3V
  • Package: HVQFN40
  • Size: 6 mm x 6 mm

Overall, the TDA18254AHN/C1,518 from NXP is a top-tier choice for manufacturers looking to incorporate a high-quality tuner into their digital broadcasting products. With its comprehensive feature set and support for multiple standards, it offers a future-proof solution in the evolving landscape of television technology.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess