EN
  • EN
  • DE

TF202FC-4-TL-H

Part No TF202FC-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216795-TF202FC-4-TL-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202FC-4-TL-H CAD Model

Description

The ON Semiconductor TF202FC-4-TL-H is a state-of-the-art electronic component designed for high-performance and reliability in a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High Efficiency: The TF202FC-4-TL-H is engineered to offer superior efficiency, which is essential for reducing power consumption and heat generation in electronic devices.
  • Durability: Constructed with high-quality materials, this component is built to withstand the rigors of daily use, ensuring a long operational life.
  • Compact Form Factor: With its small footprint, the TF202FC-4-TL-H is ideal for use in applications where space is at a premium, without compromising on performance or functionality.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is free from harmful substances, making it environmentally friendly and safe for use in a variety of electronics.

Applications

The TF202FC-4-TL-H is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Power management systems
  • Consumer electronics
  • Automotive applications
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

As a leading-edge component, the TF202FC-4-TL-H boasts impressive technical specifications that enable it to deliver exceptional performance:

  • Package: This component comes in a robust and reliable package, ensuring it can be integrated into various circuit designs with ease.
  • Operating Temperature: Designed to operate effectively across a broad temperature range, making it suitable for challenging environments.
  • Quality Assurance: ON Semiconductor's rigorous quality control measures guarantee that each TF202FC-4-TL-H component meets the highest standards of quality and performance.

In conclusion, the ON Semiconductor TF202FC-4-TL-H is a top-tier electronic component that offers unparalleled efficiency, durability, and versatility. Whether for consumer electronics, automotive systems, or industrial applications, this product is engineered to provide reliable and long-lasting performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
Lowest to $0.2132
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess