EN
  • EN
  • DE

TMS320LC542PGE2-50

Part No TMS320LC542PGE2-50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-LQFP / DSP Fixed-Point 16bit 50MHz 50MIPS 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface BSP, HPI, TDM
Clock Rate 50MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797605-TMS320LC542PGE2-50
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC542
Introduction Date October 10, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320LC542PGE2-50 CAD Model

Description

The TMS320LC542PGE2-50 is a high-performance, 32-bit digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities in real-time applications. This DSP is part of TI's TMS320 series, which is widely recognized for its efficient numerical computation and signal processing prowess. The TMS320LC542PGE2-50 is designed to meet the rigorous demands of applications in telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: With a 50MHz clock rate, this DSP can execute up to 50 million instructions per second (MIPS), providing the computational power needed for complex algorithms and high-speed data processing.
  • Advanced Architecture: It features a modified Harvard architecture that allows for separate program and data memory buses, enabling simultaneous access and increased throughput.
  • Floating-Point Arithmetic: The TMS320LC542PGE2-50 supports floating-point arithmetic, which is crucial for applications requiring high precision and dynamic range.
  • On-Chip Memory: Equipped with integrated memory, including 2KB of RAM and 16KB of ROM, this DSP can handle essential functions with speed and efficiency.
  • Peripheral Integration: It includes a variety of peripherals such as serial ports, timers, and parallel I/O, facilitating easy interfacing with other components and systems.
  • Scalable and Compatible: This processor is designed to be software and pin-compatible with other devices in the TMS320 family, allowing for scalable designs and system upgrades with minimal changes.

Applications:

  • Telecommunications
  • Audio signal processing
  • Industrial control systems
  • Instrumentation
  • Medical imaging

The TMS320LC542PGE2-50 is housed in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. With its robust set of features and Texas Instruments' commitment to quality, the TMS320LC542PGE2-50 is an ideal choice for developers and engineers seeking a reliable and powerful DSP solution.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess