EN
  • EN
  • DE

LM2903QDRG4Q1

Part No LM2903QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM2903-Q1 DUAL DIFFERENTIAL COMPARATORS | IC COMPARATOR DIFF DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Differential
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM2903
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198221-LM2903QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2903QDRG4Q1 CAD Model

Description

The LM2903QDRG4Q1 from Texas Instruments is a high-quality, dual differential comparator designed for automotive and industrial applications. This versatile component is known for its reliability and performance in conditions where precision and robustness are paramount. The device is part of the LM2903 series and comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Key Features

  • Wide Supply Voltage Range: The LM2903QDRG4Q1 operates over a wide supply voltage range from 2 V to 36 V or ±1 V to ±18 V, which makes it versatile for use in a broad range of applications.
  • Low Supply Current: It features a low supply current, which ensures minimal power consumption, making it ideal for power-sensitive designs.
  • High Input Offset Voltage: An input offset voltage specification allows for precise measurements and stable operation.
  • Differential Input Voltage Range: The comparator can handle a differential input voltage range equal to the supply voltage, enhancing its flexibility in various circuit configurations.
  • Open Collector Outputs: The open collector outputs of the LM2903QDRG4Q1 allow for wired-AND connections and make it easy to interface with different logic levels.
  • Automotive Qualification: With AEC-Q100 qualification, this device is guaranteed to meet the stringent requirements of automotive applications.

Applications

The LM2903QDRG4Q1 is designed for a multitude of applications, including but not limited to:

  • Automotive systems
  • Control systems
  • Alarm and security devices
  • Industrial electronics
  • Voltage monitoring
  • Window comparators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2903QDRG4Q1 is no exception. The device is built to operate under harsh conditions while maintaining its precision and accuracy. Its robust design ensures a long operational life, making it a dependable choice for critical systems.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2548 $50.9600
420+ $0.2387 $100.2540
655+ $0.2307 $151.1085
935+ $0.2145 $200.5575
1,215+ $0.2065 $250.8975
1,515+ $0.1984 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,410 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess