EN
  • EN
  • DE

LTC6409CUDB#TRPBF

Part No LTC6409CUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 10-VFQFN Exposed Pad
Supplier Device Package 10-QFN (3x2)
Base Product Number LTC6409
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 479717-LTC6409CUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409CUDB#TRPBF CAD Model

Description

Product Overview: LTC6409CUDB#TRPBF from Analog Devices Inc.

The LTC6409CUDB#TRPBF is a high-performance, differential amplifier designed by Analog Devices Inc., tailored for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed signals. This amplifier boasts an impressive slew rate and low distortion, making it an ideal choice for demanding applications such as medical imaging, communications, and industrial instrumentation.

Key Features

  • High Frequency Performance: The LTC6409CUDB#TRPBF operates with a bandwidth of up to 10GHz, ensuring high-speed signal processing capabilities for advanced applications.
  • Low Distortion: With its low harmonic distortion, the amplifier provides clean signal amplification, which is crucial for high-fidelity signal chain applications.
  • Adjustable Gain: The gain of the amplifier is adjustable by external resistors, giving designers the flexibility to tailor the amplification to specific system requirements.
  • Single-Ended to Differential Conversion: The device can convert single-ended inputs to differential outputs, which is beneficial for driving ADCs that require differential inputs.
  • Power Efficiency: It operates with a supply voltage ranging from 2.7V to 5.25V, allowing for efficient power consumption in a variety of system configurations.
  • Robust Packaging: The LTC6409CUDB#TRPBF comes in a compact, 3mm x 2mm DFN package, which is suitable for space-constrained applications.

Applications

The LTC6409CUDB#TRPBF is versatile and can be used across a wide range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Imaging equipment
  • Test and measurement devices
  • Aerospace and defense electronics

This differential amplifier from Analog Devices Inc. is a reliable solution for designers looking to enhance their system's performance with high-speed, low-distortion signal amplification. Its versatility and robustness make it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8260 $71.4780
6+ $19.5496 $117.2976
8+ $18.9387 $151.5096
11+ $18.3277 $201.6047
15+ $17.7168 $265.7520
19+ $15.8840 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess