EN
  • EN
  • DE

PT7C4339UEX

Part No PT7C4339UEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description Real-time Clock Module | IC RTC CAL I2C/2-WIRE SER 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD
Interface I2C, 2-Wire Serial
Supply Voltage (V) 3V ~ 5.5V
Supply Voltage , Battery 1.3V ~ 3.7V
Current - Timekeeping (Maximum) 250μA at 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719967-PT7C4339UEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7C4339UEX CAD Model

Description

The PT7C4339UEX from Diodes Incorporated is a high-performance, low-power real-time clock (RTC) with an integrated crystal and SRAM. This device is specifically designed to provide a comprehensive timekeeping solution for a wide array of electronic applications, particularly those that demand low power consumption and long-term reliability.

Key Features

  • Integrated Crystal: The PT7C4339UEX comes with an embedded crystal that simplifies the design process and reduces the external component count, thus saving board space and overall system costs.
  • Low Power Consumption: This RTC is optimized for power-sensitive applications, with a low current draw that extends battery life in portable and wearable devices.
  • Battery Backup: It includes a battery-backup input pin that allows the device to maintain timekeeping and SRAM operation even when the main power supply is unavailable.
  • I2C Interface: The device supports a fast I2C interface for communication with microcontrollers and processors, facilitating easy integration into system designs.
  • Programmable Alarm and Timer Functions: The PT7C4339UEX offers programmable alarms and timer functions that can be used for scheduled wake-up events, reminders, or as a watchdog timer.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications

The PT7C4339UEX is ideal for use in a variety of applications, including:

  • Smart meters
  • Wearable devices
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices

With its combination of features, the PT7C4339UEX from Diodes Incorporated stands out as a robust and versatile RTC solution that can meet the demands of modern electronic systems. Its integration of critical timekeeping functions with the ease of use makes it a go-to choice for designers and engineers looking to enhance the reliability and functionality of their products.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0035 $60.2100
145+ $0.8234 $119.3930
220+ $0.7976 $175.4720
300+ $0.7720 $231.6000
390+ $0.7463 $291.0570
520+ $0.6690 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess