EN
  • EN
  • DE

SN74CBT3257PWRG4

Part No SN74CBT3257PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254269-SN74CBT3257PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3257
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257PWRG4 CAD Model

Description

SN74CBT3257PWRG4 - Texas Instruments 4-Bit 1-of-2 FET Multiplexer/Demultiplexer

The SN74CBT3257PWRG4 device by Texas Instruments is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer designed to provide efficient data routing for various digital applications. This integrated circuit is part of the CBT (Controlled Baseline Technology) family, which is known for its low-voltage operation and bidirectional signal switching capabilities.

Key Features:

  • Low On-State Resistance: This component features a low on-state resistance of typically 5 Ω, which ensures minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 4.5 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the SN74CBT3257PWRG4 is capable of handling high-speed data transmission, ensuring fast and reliable switching for critical applications.
  • Low Power Consumption: Designed for energy efficiency, the device consumes low power, which helps to reduce the overall power budget of the system it is used in.
  • 4-Bit Multiplexing: The multiplexer/demultiplexer function allows for the routing of data from four input/output ports to two destination/source ports, providing flexibility in signal management.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the IC against damage from static electricity.

Applications:

The SN74CBT3257PWRG4 is ideal for a range of digital applications, including:

  • Data routing in servers and network switches
  • Signal gating in telecommunication systems
  • Function switching in computing devices
  • Interface bridging in consumer electronics

Package and Quality:

Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74CBT3257PWRG4 ensures a compact footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess