EN
  • EN
  • DE

TMS320F28379SPZPS

Part No TMS320F28379SPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797598-TMS320F28379SPZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28379
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28379SPZPS CAD Model

Description

Introducing the TMS320F28379SPZPS Microcontroller

The TMS320F28379SPZPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This advanced MCU is part of the TMS320F2837x series, which provides a perfect blend of processing power, real-time functionality, and a rich set of peripherals. It's an ideal solution for engineers looking to enhance industrial control systems, automotive applications, digital power supplies, and many other high-end embedded systems.

Key Features of the TMS320F28379SPZPS

  • Clock Speed: The device boasts a clock speed of up to 200 MHz, allowing for rapid data processing and quick response times in critical applications.
  • Dual-Core Processing: Equipped with two TMS320C28x 32-bit CPUs, this MCU can handle complex algorithms and control tasks with ease.
  • C2000 Real-Time Control: The TMS320F28379SPZPS is built with C2000 real-time control, enhancing its performance in applications requiring precise timing and control.
  • Memory: It features integrated flash memory, which provides ample space for code storage and efficient in-application programming.
  • Connectivity: A variety of communication interfaces are available, including CAN, I2C, SPI, and UART, offering excellent connectivity options for various peripherals and devices.
  • Analog-to-Digital Converters (ADCs): The MCU includes multiple 12-bit ADCs, delivering high-resolution measurements for accurate data acquisition.
  • PWM Outputs: High-resolution PWM outputs support sophisticated control schemes, such as those used in motor control and power conversion.

Advanced Peripherals and Integration

The TMS320F28379SPZPS is not just powerful, but also highly integrated. It includes advanced peripherals like Enhanced Pulse Width Modulators (ePWM), High-Resolution PWMs (HRPWM), and Capture modules that make it a top choice for engineers looking to implement intricate control systems without the need for additional components. The microcontroller's robust architecture ensures reliable operation even in the harshest environments.

Applications

With its superior processing capabilities and extensive peripheral set, the TMS320F28379SPZPS is perfectly suited for a wide range of applications, including:

  • Industrial Drives and Automation
  • Renewable Energy Systems
  • Automotive Control Units
  • Power Supply and Management
  • Advanced Digital Signal Processing

Whether you're developing the next generation of industrial automation systems or innovating within the automotive sector, the TMS320F28379SPZPS provides the reliability, performance, and versatility needed to push the boundaries of embedded control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6929 $51.3858
5+ $21.0813 $105.4065
8+ $20.4225 $163.3800
11+ $19.7638 $217.4018
14+ $19.1050 $267.4700
18+ $17.1286 $308.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess