EN
  • EN
  • DE

TMS320F28377SPZPS

Part No TMS320F28377SPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797589-TMS320F28377SPZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
Introduction Date August 25, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SPZPS CAD Model

Description

Texas Instruments TMS320F28377SPZPS Microcontroller

The Texas Instruments TMS320F28377SPZPS is a high-performance digital signal processor (DSP) that is part of the TMS320F2837x series. This microcontroller is designed to cater to demanding control applications, offering a blend of processing power, peripherals, and features that enhance real-time control and performance.

Key Features:

  • Dual-Core C28x Architecture: At the heart of the TMS320F28377SPZPS is a dual-core C28x processor, which provides a combination of fixed-point and floating-point capabilities, ensuring efficient handling of both control and signal processing tasks.
  • CLA Co-Processor: It includes a Control Law Accelerator (CLA) co-processor that offloads critical tasks from the main CPU, allowing for parallel processing and optimized performance in control applications.
  • Integrated Analog Subsystems: The device boasts a rich set of analog features including multiple 12-bit ADCs, DACs, and comparators, which are essential for precision sensing and control in industrial environments.
  • Enhanced Connectivity: With an array of communication interfaces such as CAN, SPI, I2C, and UART, the TMS320F28377SPZPS ensures seamless connectivity and easy integration into a wide range of systems.
  • Advanced PWM Outputs: The microcontroller is equipped with high-resolution PWM outputs that are crucial for sophisticated motor control and power conversion applications.
  • Robust Security and Safety Features: Security and safety are paramount, and the TMS320F28377SPZPS delivers with features like error correction, parity checking, and a memory protection unit.

Applications:

The TMS320F28377SPZPS is ideal for a variety of applications, particularly in the industrial sector. It excels in motor control, power conversion, renewable energy systems, and advanced sensing. Its robust design and extensive feature set also make it suitable for automotive and aerospace applications where reliability and precision are non-negotiable.

Summary:

In summary, the Texas Instruments TMS320F28377SPZPS microcontroller is a versatile and powerful solution for complex control systems, offering a perfect blend of performance, analog integration, and connectivity. Its dual-core architecture and dedicated co-processor enable it to meet the rigorous demands of modern control applications while maintaining efficiency and reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4883 $52.9766
5+ $21.7340 $108.6700
8+ $21.0548 $168.4384
10+ $20.3756 $203.7560
13+ $19.6964 $256.0532
17+ $17.6589 $300.2013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess