EN
  • EN
  • DE

ADUM1100BR

Part No ADUM1100BR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description iCoupler Digital Isolator | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 18ns, 18ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 3ns, 3ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM110
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142432-ADUM1100BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1100BR CAD Model

Description

The ADUM1100BR is a robust, high-performance digital isolator manufactured by Analog Devices Inc., designed to offer superior signal integrity and isolation for a wide range of applications. This component is part of the ADuM family, which utilizes iCoupler® technology to combine high-speed CMOS and monolithic air-core transformer technology, delivering outstanding performance characteristics that are critical for modern electronic systems.

Key Features

  • Isolation Voltage: The ADUM1100BR provides an isolation voltage of 2500 Vrms for 1 minute, ensuring safety and protection for sensitive circuits against high voltage environments.
  • Data Rate: With a maximum data rate of 1 Mbps, it is well-suited for applications requiring moderate-speed data communication with reliable isolation.
  • Propagation Delay: The device boasts a low propagation delay, typically 45 ns, which is essential for maintaining the timing accuracy of signals in high-speed systems.
  • Power Supply: It operates with a single 3.0 V to 5.5 V power supply, making it versatile for interfacing with both 3.3 V and 5 V logic levels.
  • Temperature Range: The ADUM1100BR operates efficiently over the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
  • Packaging: Available in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.
  • Regulatory Approvals: It is compliant with regulatory standards such as UL, CSA, IEC, and VDE, providing assurance of its safety and quality.

Applications

The ADUM1100BR is ideal for a variety of applications where signal isolation is crucial. This includes industrial field buses, medical equipment where patient safety is paramount, isolated sensor interfaces, and data acquisition systems. Its robust design and reliable performance make it a preferred choice for engineers looking to enhance system integrity and safety.

Conclusion

Analog Devices Inc.'s ADUM1100BR is an essential component for systems requiring reliable digital isolation. Its combination of high isolation voltage, low propagation delay, and wide temperature range make it a versatile solution for many electronic applications. With its adherence to strict safety standards, the ADUM1100BR continues to be a trusted option for engineers around the world.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess