EN
  • EN
  • DE

DSC1001AI1-025.0000

Part No DSC1001AI1-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1036070-DSC1001AI1-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AI1-025.0000 CAD Model

Description

The DSC1001AI1-025.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is designed to meet the needs of a wide range of applications, offering a perfect blend of low power consumption, excellent stability, and high reliability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is ideal for applications requiring a stable clock source without the need for frequency adjustment.
  • Supply Voltage: It supports a supply voltage range that typically caters to common industry standards, ensuring compatibility with a broad range of electronic components and systems.
  • Output Type: The DSC1001 series offers a CMOS output, providing a digital square wave that can be easily interfaced with most microcontrollers and digital logic circuits.
  • Stability: This device boasts excellent frequency stability, making it suitable for applications where precision timing is crucial.
  • Form Factor: It comes in a compact industry-standard package, which makes it easy to incorporate into various designs without significant layout changes.
  • Temperature Range: The oscillator is designed to operate over a wide temperature range, ensuring reliable performance under diverse environmental conditions.

Applications

The DSC1001AI1-025.0000 MEMS oscillator is versatile and can be used in numerous applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Portable and battery-powered devices
  • Industrial controls
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC1001AI1-025.0000 is manufactured to the highest standards, ensuring that it meets the rigorous requirements of modern electronic systems. With its robust design and proven performance, this oscillator is an excellent choice for designers looking for a dependable clock source.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess