Product Overview: TPS3839G18DBZR by Texas Instruments
The TPS3839G18DBZR is a high-precision voltage detector designed by Texas Instruments (TI) for monitoring power supply voltages in electronic devices. This tiny, low-power integrated circuit (IC) is a critical component for systems that require reliable voltage supervision to ensure proper operation and to protect against undesired under-voltage conditions.
Key Features
- Voltage Threshold: The device features a fixed-sense threshold voltage of 1.8V, which makes it suitable for applications that operate around this voltage level.
- Low Current Consumption: With a typical supply current of only 0.75 µA, the TPS3839G18DBZR is an ideal choice for battery-powered and low-power applications.
- High Accuracy: It offers high threshold accuracy (±1%) which is crucial for applications where precise voltage monitoring is necessary.
- Fast Response Time: The device provides a fast response to under-voltage events, ensuring timely system protection or recovery.
- Manual Reset: A manual reset input is available, allowing external control over the reset function.
- Power-On Reset Generator: The IC includes a built-in power-on reset generator which ensures that the system microcontroller or processor starts up in a known state after power-up.
- Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.
Package and Applications
The TPS3839G18DBZR comes in a small, 3-pin SOT-23 (DBZ) package, which is suitable for space-constrained applications. Its size and precision make it an excellent choice for portable electronics, IoT devices, microcontrollers, and other digital systems that require voltage monitoring for reliable operation.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS3839G18DBZR is no exception. It is designed and manufactured to meet the high standards of performance and reliability that customers expect from TI products. Whether used in commercial, industrial, or automotive applications, this voltage detector provides the necessary level of protection and stability for sensitive electronic circuits.