EN
  • EN
  • DE

BK/CB211-15

Part No BK/CB211-15
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Holder
Current Rating (Amps) 15A
Voltage Rating - DC 14 V
Actuator Type Automatic Reset
Number of Poles 1
Illumination None
Approval Agency -;5;9;7;10;8;3;4;2;1;19;602001;4328;1920;288;602004;3500;3600;600428;2649;432;1864;602337;429;302;2041;283;5730;4047;3845;183;602027;164;3766;480;1885;2330;5073;18;5346;600051;2620;2473;23;5088;600460;236;2298;277;189;4008;486;1862;723;3473;602056;4908;2132;600350;17;41;4335;601966;95;2303;2946;601597;281;818;0;42402;22234;81443;4074;1913;1914;7463;19373;119;6347;444;2016;6349;9814;38555;7473;28690;3859;36058;36057;50623;37795;44807;14252;3593;5797;131043;8411;112986;20463;2017;128450;18863;40353;2018;16824;13875;15136;5496;4075;44808;2019;4077;4076;4078;936;28691;28692;65802;13122;13123;57454;4065;40354;62474;40355;68602;62475;14422;59795;16555;5503;14435;23997;4292;47021;2015;72813;4073;36036;7926;7935;14280;3697;10017;2085;2086;856;4175;4176;1653;2311;94395;94396;94402;111599;4087;4083;4084;4088;40356;33978;40357;62476;64285;15278;4086;4085;37800;36060;127180;127181;127182;127183;4089;4082;40358;14364;15141;40359;40360;94403;94404;14831;131040;1030;5756;109218;4081;10867;13937;68603;68604;40361;40362;44809;40363;2020;50847;13981;11250;7046;1462;1549;80149;80152;80153;80154;80155;80156;131041;106407;131042;80157;80158;80160;80161;80162;80163;80164;83434;83435;83436;80167;80168;80170;122778;4872;29781;37032;4110;55853;55852;55848;55850;55849;55855;27330;4090;4091;53;14342;1054;118157;83244;110923;90;52389;52390;52391;52392;52393;52394;59798;50732;52395;52396;52397;52398;52399;52400;52401;37837;52402;52403;52404;52405;52406;52407;52408;37863;37871;52409;52410;52411;112949;52412;28148;65162;59797;52413;6902;52414;52415;80171;81823;81824;81825;14993;86684;36942;37033;36943;2022;104474;13870;2023;104473;36944;37034;46715;46716;293;122826;13133;37035;28051;5137;2024;36945;46717;1735;2021;110031;23922;58;68605;1051;27246;36064;47022;40364;112549;62478;40366;19174;117722;73022;794;128299;36061;38536;2204;120785;5856;73023;69259;60281;26520;65636;1049;47;80301;28261;36946;36066;46718;77995;36947;36067;4092;4093;63126;39154;65112;36948;37036;35926;27153;36949;22339;26703;53781;1046;81615;23911;36951;36952;36068;36953;36954;36955;36958;36959;36960;36961;1292;132489;1033;30579;60277;53782;54879;4095;28232;33426;65111;56;13958;19050;15322;3953;116206;116207;27256;14344;3925;80173;80175;80178;80179;80180;80182;80183;80185;80187;15163;80188;80190;80191;80193;80195;80194;83437;83438;83439;80196;80197;80198;15085;1845;92235;122777;101923;101924;721;63125;111680;92147;95532;95584;122430;95533;119764;105116;119234;119758;119757;119313;119762;119763;119759;119364;119761;119760;89907;89908;31032;31035;122774;31379;15090;83270;8882;14521;14520;122776;122775;105068;122779;108338;1056;68606;59576;62479;3757;110032;110033;110034;110035;106959;110639;106851;15834;4094;6796;77886;1290;4103;4104;48036;4109;75597;45810;37761;37762;37746;55745;44817;42011;3840;132496;4111;75921;10502;5004;110451;30285;65463;18840;36063;67668;53921;36065;41871;89962;75815;77959;5040;34062;63442;12438;19381;23422;23094;20370;20842;110036;58997;59014;110037;58998;110038;58999;59000;59001;59015;68445;1101;130118;213;1102;130;2025;3524;2026;131;38070;38071;39114;117721;62;61;3;804;4;1;17;6;0;2;4;7;1;1;329230;339014;355994;383652;383775;384993;411897;1;351664;354652;636086;370910;370914;371447;371449;504729;642205;402206;405176;738746;411556;411576;73564;87183;112394;143056;158730;184068;214789;222053;238101;277984;287296;68833;100303;105844;140417;141040;150590;156931;182276;187363;192956;213257;221268;236734;243193;255853;259905;262368;272951;277416;286223;290791;299155;119750;119845;45559;48377;46607;47316;50900;50118;52811;55041;57433;59233;58661;60917;167594;125070;126714;126142;128475;131531;133408;134598;134234;136004;137268;201594;201744;171884;171539;172893;172649;173964;176074;177265;178265;177965;179055;227192;2
Ultra Librarian 3D Model Ultra Librarian BK/CB211-15 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2.8A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.5A 240VAC 60VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess