EN
  • EN
  • DE

TMS320F28066PZT

Part No TMS320F28066PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213187-TMS320F28066PZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28066PZT CAD Model

Description

Overview of TMS320F28066PZT

The TMS320F28066PZT microcontroller is a high-performance solution from Texas Instruments, designed specifically for industrial control applications. This device is part of the C2000™ 32-bit microcontroller family, which is renowned for its advanced control-oriented features, making it an ideal choice for engineers looking to develop sophisticated control systems.

Key Features

  • Processing Core: At the heart of the TMS320F28066PZT is a 32-bit CPU (C28x) running at speeds of up to 90 MHz, providing the power and flexibility needed for complex algorithms and control tasks.
  • Memory: It comes equipped with 88KB of on-chip flash memory, 12KB of SRAM, and 2KB of EEPROM, which is ample space for firmware and data storage for most control applications.
  • High-Resolution PWM: The device includes advanced PWM capabilities with high-resolution (150 ps) outputs, which are essential for precise motor control and power conversion.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion rate of up to 3.1 MSPS allows for accurate and rapid data acquisition, critical for real-time control systems.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, I2C, SPI, and UART, providing versatile options for peripheral and network connectivity.
  • Robust Peripheral Set: The microcontroller features an extensive set of peripherals designed for industrial applications, such as eCAP and eQEP modules for enhanced control capabilities.
  • Temperature Range: The TMS320F28066PZT operates over an extended temperature range, making it suitable for harsh industrial environments.

Applications

The TMS320F28066PZT is adept at handling a wide range of applications, including but not limited to:

  • Motor control (AC Induction, Brushless DC, Stepper, Permanent Magnet Synchronous)
  • Power supplies (Switch Mode Power Supply, Power Factor Correction)
  • Digital power conversion
  • Renewable energy systems (Solar Inverters, Wind Turbines)
  • Industrial automation and robotics

With its robust feature set and high level of integration, the TMS320F28066PZT from Texas Instruments stands out as a microcontroller that can deliver exceptional performance and reliability for advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5130 $52.5650
12+ $8.6261 $103.5132
18+ $8.3565 $150.4170
25+ $8.0870 $202.1750
32+ $7.8174 $250.1568
43+ $7.0087 $301.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess