EN
  • EN
  • DE

RM46L450CZWTT

Part No RM46L450CZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793270-RM46L450CZWTT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Family Name RM46L450
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L450CZWTT CAD Model

Description

The RM46L450CZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of safety-critical applications in the industrial and automotive sectors. This advanced MCU is part of Texas Instruments' Hercules RM series, which emphasizes robust performance and reliability.

At the heart of the RM46L450CZWTT is a powerful ARM Cortex-R4F core, capable of operating at speeds up to 220 MHz. This core is equipped with Floating Point Unit (FPU) which provides efficient handling of complex mathematical computations, making it ideal for control applications. The MCU also features 1.5MB of integrated flash memory and 192KB of RAM, ensuring ample space for program storage and smooth execution of tasks.

Safety is a paramount concern in the design of the RM46L450CZWTT. It boasts a range of safety features that adhere to stringent industry standards, such as ECC (Error Correction Code) on both flash and RAM, a built-in self-test (BIST) functionality for the CPU, memory, and peripherals, and lockstep CPU redundancy. These features contribute to the MCU's ability to achieve a high level of diagnostic coverage and error detection, crucial for applications requiring functional safety compliance.

Connectivity options on the RM46L450CZWTT are extensive, including CAN, LIN, and Ethernet interfaces, which enable seamless communication with other devices and systems. The MCU also offers a variety of timer modules, serial communication interfaces, and a 12-bit ADC (Analog-to-Digital Converter), providing the versatility needed to handle a wide range of input/output scenarios.

The RM46L450CZWTT is housed in a compact 144-pin package, making it suitable for space-constrained applications. Texas Instruments supports this product with a comprehensive development ecosystem, including software libraries, real-time operating systems (RTOS) support, and development boards, to accelerate the design and deployment of applications.

In summary, the Texas Instruments RM46L450CZWTT MCU is a robust and versatile solution for developers looking to create systems with high safety integrity levels. Its combination of processing power, memory capacity, and safety features makes it a top choice for engineers in the automotive and industrial sectors.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess