EN
  • EN
  • DE

XIO1100ZGB

Part No XIO1100ZGB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS PHY 100-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 100-BGA MICROSTAR (12.1x12.1)
Mounting Surface Mount
Win Source Part Number 081903-XIO1100ZGB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO1100ZGB CAD Model

Description

Introducing the Texas Instruments XIO1100ZGB

The Texas Instruments XIO1100ZGB is a state-of-the-art product designed to cater to the demanding needs of modern electronic systems. This versatile component is an ideal solution for developers looking to integrate high-performance I/O capabilities into their designs. With its robust feature set and reliable performance, the XIO1100ZGB is well-suited for a wide range of applications, from industrial automation to advanced consumer electronics.

Key Features and Benefits

  • High-Speed Interface: The XIO1100ZGB offers a high-speed interface that ensures rapid data transfer, making it perfect for applications that require fast communication between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which is crucial for battery-operated devices and helps to reduce the overall energy footprint of the system.
  • Compact Form Factor: The small footprint of the XIO1100ZGB allows it to fit into tight spaces, providing flexibility in design and making it an excellent choice for portable and space-constrained applications.
  • Durability: Texas Instruments is known for its commitment to quality, and the XIO1100ZGB is built to withstand the rigors of demanding environments, ensuring long-term reliability and performance.
  • Easy Integration: With comprehensive documentation and support, integrating the XIO1100ZGB into your project is straightforward, allowing for a smoother development process and quicker time-to-market.

Applications

The Texas Instruments XIO1100ZGB is well-suited for various applications, including:

  • Industrial control systems
  • Automated test equipment
  • High-speed data acquisition systems
  • Consumer electronics
  • Networking and telecommunications

Whether you're developing the next generation of industrial sensors or crafting a sophisticated home entertainment system, the XIO1100ZGB provides the performance and reliability you need to deliver a superior product.

For more information about the XIO1100ZGB, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team. Embrace the power and flexibility of the XIO1100ZGB for your next project and experience the difference that Texas Instruments' quality and innovation can make.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5503 $57.3018
13+ $7.8362 $101.8706
20+ $7.5913 $151.8260
28+ $7.3464 $205.6992
36+ $7.1016 $255.6576
48+ $6.3669 $305.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,424 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess