EN
  • EN
  • DE

SM28VLT32SKGD3

Part No SM28VLT32SKGD3
Manufacturer Texas Instruments
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI 12MHZ 0XCEPT / FLASH Memory IC 32Mb (2M x 16) SPI 12 MHz 0-XCEPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Texas Instruments
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface SPI
Clock Frequency 12 MHz
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -55°C ~ 210°C (TJ)
Package / Case Die
Supplier Device Package 0-XCEPT
Base Product Number SM28VLT32
Standard Package 12
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.32.0071
Win Source Part Number 1254097-SM28VLT32SKGD3
Ultra Librarian 3D Model Ultra Librarian SM28VLT32SKGD3 CAD Model

Description

Introducing the SM28VLT32SKGD3 from Texas Instruments

The SM28VLT32SKGD3 is a state-of-the-art semiconductor device crafted by the renowned Texas Instruments, a leader in the electronics industry. This product is part of TI's extensive portfolio of integrated circuits designed for high-performance applications across various sectors, including automotive, industrial, communication, and consumer electronics.

Key Features

  • High-Speed Performance: The SM28VLT32SKGD3 is engineered to deliver exceptional speed, making it ideal for applications that require fast data processing and high-frequency operations.
  • Robust Thermal Management: This product is designed with an advanced thermal management system, ensuring reliability and longevity even under high-temperature conditions.
  • Low Power Consumption: Energy efficiency is at the heart of the SM28VLT32SKGD3, offering low power consumption without compromising performance, which is crucial for battery-powered devices and energy-sensitive applications.
  • Compact Footprint: The device's compact size makes it suitable for space-constrained applications, allowing designers to minimize PCB (printed circuit board) size and reduce overall product dimensions.

Applications

The versatility of the SM28VLT32SKGD3 allows it to be used in a myriad of applications. It is especially well-suited for:

  • Advanced automotive systems that require reliable performance in harsh environments.
  • Industrial automation equipment where precision and durability are paramount.
  • High-speed communication devices that demand low latency and high data throughput.
  • Consumer electronics that benefit from the device's power efficiency and compact design.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SM28VLT32SKGD3 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets TI's high standards for reliability and performance.

With the SM28VLT32SKGD3, Texas Instruments continues to push the boundaries of innovation, offering a product that not only meets the current demands of modern electronics but also anticipates the needs of future advancements. Whether you're designing the next generation of automotive technology or creating a cutting-edge consumer gadget, the SM28VLT32SKGD3 is an excellent choice for your integrated circuit needs.

You May Also Be Interested in

Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess