EN
  • EN
  • DE

SN65LVDS100DGKR

Part No SN65LVDS100DGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8VSSOP / LVDS Translator/Repeater 2000Mbps 0.454V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 1098937-SN65LVDS100DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN65LVDS100
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDS100DGKR CAD Model

Description

The SN65LVDS100DGKR is a state-of-the-art differential line driver and receiver pair designed and manufactured by the esteemed company, Texas Instruments. This product is part of the LVDS (Low-Voltage Differential Signaling) family and is known for its high-speed performance and low power consumption. Ideal for applications that require efficient data transmission over long distances with minimal noise, the SN65LVDS100DGKR is a popular choice in the telecommunications, computing, and networking industries.

Key Features

  • High-Speed Data Transmission: Capable of operating at signaling rates up to 400 Mbps, this device ensures rapid data transfer, making it suitable for high-performance applications.
  • Low Power Consumption: The SN65LVDS100DGKR is designed for low power operation, which reduces the overall power requirements of the system and enhances energy efficiency.
  • Differential Signaling: Utilizing LVDS technology, it offers superior signal integrity through differential signaling, which minimizes electromagnetic interference (EMI) and crosstalk.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this device is reliable in various environmental conditions.
  • Robust ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage during handling and operation.

Applications

The versatility of the SN65LVDS100DGKR allows it to be used in a wide array of applications. It is particularly well-suited for high-speed data transmission systems such as gigabit Ethernet, backplane interfaces, and digital video interfaces. Furthermore, its robust design makes it an excellent choice for industrial control systems, automotive infotainment, and other environments where reliability and performance are critical.

Product Specifications

Parameter Value
Signaling Rate Up to 400 Mbps
Power Supply Voltage 3.3V
Operating Temperature -40°C to 85°C
Package Type MSOP-8
ESD Protection Yes

In summary, the SN65LVDS100DGKR from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance differential signaling solution. Its low power consumption, high-speed capabilities, and robust protection features make it an essential component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6182 $50.5638
22+ $4.6098 $101.4156
34+ $4.4658 $151.8372
47+ $4.3217 $203.1199
60+ $4.1777 $250.6620
81+ $3.7455 $303.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess