EN
  • EN
  • DE

TMS320F28052MPNQ

Part No TMS320F28052MPNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / MCU 32-bit C28x RISC 64KB Flash 3.3V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797471-TMS320F28052MPNQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28052
Introduction Date June 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28052MPNQ CAD Model

Description

The TMS320F28052MPNQ is a cutting-edge microcontroller product from Texas Instruments, renowned for its high performance and versatility in various applications. This microcontroller is part of the TMS320F2805x Piccolo series, which is designed to deliver enhanced processing power, control, and real-time analytics to embedded systems.

At the heart of the TMS320F28052MPNQ is a powerful 32-bit CPU, the C28x, which is coupled with TI's proprietary Control Law Accelerator (CLA). This combination allows for dual-execution cores that can run independently, providing a boost in performance for control algorithms. The robust processing capabilities make it an ideal choice for applications requiring intricate motor control, renewable energy solutions, and power conversion.

Key Features:

  • High-Performance Processing: The 32-bit C28x CPU core ensures efficient handling of complex computations, enabling swift system responses and advanced control algorithms.
  • Control Law Accelerator (CLA): The CLA is a 32-bit floating-point co-processor that enhances the execution of control tasks, reducing the load on the main CPU and increasing system efficiency.
  • Enhanced Connectivity: This microcontroller offers a range of communication interfaces, including CAN, I2C, SPI, and UART, facilitating easy integration with other components and systems.
  • Robust Memory: Equipped with ample Flash and RAM, the TMS320F28052MPNQ ensures smooth operation and storage for complex applications and software.
  • Advanced Peripherals: The device features high-resolution PWM outputs, ADC inputs with exceptional conversion speed and precision, and other peripherals that support a wide range of functions.
  • Real-Time Control: Designed for real-time applications, this microcontroller provides low-latency interrupt responses and fast input/output control.

Applications:

  • Industrial Motor Control
  • Renewable Energy Systems
  • Power Supplies and Converters
  • Automotive Control Systems
  • Intelligent Sensing Applications

The TMS320F28052MPNQ from Texas Instruments is a robust and reliable solution for designers who require a high-performance microcontroller that can handle demanding control tasks while maintaining efficiency and precision. Its advanced feature set and connectivity options make it a versatile component for a broad range of industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6125 $69.2250
4+ $28.4000 $113.6000
6+ $27.5125 $165.0750
8+ $26.6250 $213.0000
10+ $25.7375 $257.3750
14+ $23.0750 $323.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess