EN
  • EN
  • DE
  • IT

KN2222A1-1-A1

Part No KN2222A1-1-A1
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-92
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754035-KN2222A1-1-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KN2222A1-1-A1 CAD Model

Description

The KN2222A1-1-A1 is a discrete NPN bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is commonly used for general-purpose amplification and switching applications. It's a versatile component suitable for a wide range of electronic circuits.

Applications

  • Low-power amplifiers
  • Switching circuits
  • Oscillator circuits
  • Driver circuits
  • General-purpose signal amplification

Features

  • NPN Bipolar Junction Transistor
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain (hFE)
  • Fast Switching Speed
  • Through-hole mounting

Benefits

  • Amplification: Provides signal amplification in various electronic circuits.
  • Switching: Can be used as a switch to control current flow in circuits.
  • Versatility: Suitable for a broad range of general-purpose applications.
  • Reliability: Offers stable and dependable performance within specified operating conditions.
  • Cost-Effectiveness: Provides a low-cost solution for amplification and switching needs.

Technical Specifications

  • Collector-Emitter Voltage (Vceo): 40V
  • Collector-Base Voltage (Vcbo): 75V
  • Emitter-Base Voltage (Vebo): 6V
  • Collector Current (Ic): 0.6A
  • Collector Dissipation (Pc): 0.5W
  • DC Current Gain (hFE): 100-300 (at Ic=150mA, Vce=10V)
  • Operating and Storage Junction Temperature Range: -55 to +150 °C

The KN2222A1-1-A1 is typically supplied in a TO-92 package, making it easy to handle and solder in through-hole PCB designs. It's designed to operate in a wide range of temperatures, ensuring consistent performance in diverse environmental conditions. The transistor's high current gain allows it to provide significant amplification even with small input currents, making it suitable for driving larger loads or subsequent circuit stages.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess