EN
  • EN
  • DE

TP3070V-G/63SN

Part No TP3070V-G/63SN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC INTERFAC PCM COMBO II 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1110989-TP3070V-G/63SN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian TP3070V-G/63SN CAD Model

Description

Introducing the TP3070V-G/63SN Integrated Circuit by Texas Instruments

The TP3070V-G/63SN is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive family of telecommunication ICs, specifically tailored for voice and data communications applications. The TP3070V-G/63SN is crafted to meet the rigorous demands of modern communication systems, providing reliability and high performance in a compact package.

Key Features

  • Integrated Codec Filter: The TP3070V-G/63SN features an integrated codec filter which significantly simplifies the design of telecommunication interfaces by combining both the coding and filtering functions into one chip.
  • Programmable Interface: It offers a programmable interface that can be easily configured to suit a wide range of applications, making it a highly flexible solution for designers.
  • High-Quality Voice Signal Processing: With its advanced signal processing capabilities, this IC ensures high-quality voice transmission, minimizing distortion and noise for clear communication.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3070V-G/63SN operates with low power consumption, making it ideal for use in power-sensitive applications.

Applications

The TP3070V-G/63SN is suitable for a variety of telecommunication applications, including but not limited to:

  • Digital telephone systems
  • Modems for data transmission
  • Wireless communication base stations
  • VoIP (Voice over Internet Protocol) equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TP3070V-G/63SN is built to meet stringent quality control standards, ensuring consistent performance and longevity in the field. Its robust design is capable of withstanding the challenges of daily operations in diverse environments.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the TP3070V-G/63SN, including datasheets, application notes, and design resources, directly from Texas Instruments' website. This support enables designers and engineers to accelerate their product development cycles and bring their projects to market with confidence.

In summary, the TP3070V-G/63SN from Texas Instruments is a high-quality, versatile integrated circuit that offers a blend of performance, flexibility, and efficiency, making it a top choice for developers in the telecommunications industry.

You May Also Be Interested in

CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess